AFNOR - NF C33-255
Insulated cables and their accessories for power systems - Temporary circuits consisting of single core cables with polymeric insulation for rated voltages above 30 kV (Um = 36 kV) up to 400 kV (Um = 420 kV)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 29 August 2015 |
| Status: | active |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
NF C33-255
August 29, 2015
Insulated cables and their accessories for power systems - Temporary circuits consisting of single core cables with polymeric insulation for rated voltages above 30 kV (Um = 36 kV) up to 400 kV (Um = 420 kV)
A description is not available for this item.