ISO/IEC 29341-30-1
Information technology - UPnP Device Architecture - Part 30-1: IoT management and control device control protocol - IoT management and control architecture overview
| Organization: | ISO |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Introduction
This document describes the overall UPnP SensorManagement Architecture, which forms the foundation for the UPnP SensorManagement device [11] and UPnP DataStore service [13] specifications. The SensorManagement device hosts services to bridge sensor devices connected to both UPnP networks as well as non-UPnP based networks. The DataStore service provides persistent retention and distribution of both sensor data as well as data from mobile devices which may leave the UPnP network at any time. This service can be hosted within the UPnP SensorManagement device as well as within other UPnP compliant devices.
Goals
The UPnP SensorManagement Architecture was explicitly defined to meet the following goals:
- Describe sensors and actuators residing on both UPnP and non-UPnP networks.
- Provide data transport services for sensors and actuators to UPnP network clients.
- Define a service to describe, retain and distribute data received from sensors as well as other non-persistent data sources.
- Define an allowed device protection model for both the sensor and data retention components.
Non-Goals
The following are not initial goals of the SensorManagement architecture:
- Low-level control of bridged networks
The initial version of UPnP SensorManagement treats Sensors and Actuators as abstract data sources and sinks and does not expose details or provide direct access to bridging network protocols. Low-level control of selected bridged network protocols will be considered in subsequent versions of the architecture.
- Low-latency control of sensors and actuators
The initial version of UPnP SensorManagement treats sensors and actuators as autonomous objects requiring relatively infrequent supervision from home-network clients. Closed loop control of sensor and actuator pairs is better accomplished directly within the internal vendor-device sensor/actuator architecture with UPnP home-network clients providing overall supervision. However, UPnP SensorManagement does support sensors which have substantial throughput requirements using transport connections.
SensorManagement and DataStore Specification Map
SensorManagement Architecture Overview [10]
Sensor Discovery and Description
- SensorManagement Detail Overview
- Sensor Protection Model
- DataStore Detail Overview
- DataStore Protection Model
- DataItem Description and Semantics
- Sample Implementation Theory of Operation
- Sample Implementation Data Model
SensorManagement Device
SensorManagement Device Specification [11]
- Sensor Components High-Level Overview
- SensorManagement Required/Allowed Services
SensorManagement Sensor DataModel Service Specification [14]
- Sensor Discovery and Description
- Sensor URN Description
- Sensor Event Model Description
- ConfigurationManag
- Mandatory DataItem(s)
- Common Sensor Collection types
- Sensor Data Model
- IEEE-11073 Medical Device Data Model
SensorTransportGener
- Sensor Transport (SOAP/HTTP)
- Sensor Transport action(s)
- Sensor Data Record(s)
DataStore Service Specification [13]
- Persistent Data Retention
- DataStore URN Description
- DataStore (LastChange) Event Model
- DataStore action(s)
- DataTable schema(s)
Device Protection Service Specification [15]
- Device Protection
- Device Protection action(s)
Document History