AHRI - 431 SI

Performance Rating of Central Station Air-handling Unit Supply Fans

inactive
Organization: AHRI
Publication Date: 1 January 2014
Status: inactive
Page Count: 22
scope:

This standard applies to Central Station Air-handling Units, as defined in Section 3.

This standard applies to supply fan ratings for Plenum Fans in a cabinet with a Full Face Opening Axial Discharge, Housed Centrifugal Fans, and Axial Fans.

Exclusions. 

This standard does not apply to forced-circulation, free-delivery air-coolers for refrigeration, which are covered in ANSI/AHRI Standard 420.

This standard does not apply to unit heaters intended for free delivery of heated air or to room fan-coils as defined in ANSI/AHRI Standard 440.

This standard does not apply to units that have direct expansion coils incorporated by the manufacturer in a matched split system air-conditioner, or as otherwise defined in the product scope definition of the AHRI Unitary Small Equipment and Unitary Large Equipment Sections and covered in AHRI Standard 210/240 or in AHRI Standard 340/360. 

This standard does not apply to unit ventilators as defined in ANSI/AHRI Standard 840. 

This standard does not apply to variable refrigerant flow equipment as defined in ANSI/AHRI Standard 1230. 

This standard does not apply to DX Dedicated Outdoor Air System Units as defined in ANSI/AHRI Standard 920. 

This standard does not apply to Computer and Data Processing Room Air Conditioners as defined in ANSI/AHRI Standard 1360.

Purpose. The purpose of this standard is to establish for Central Station Air-handling Units: definitions; classifications; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions. 

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors, and users. 

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

January 1, 2020
Performance Rating of Central Station Air-handling Unit Supply Fans
This standard applies to Central Station Air-handling Units, as defined in Section 3. This standard applies to Supply Fan ratings for Central Station Air-handling Units with Plenum Fans in a...
January 1, 2014
Performance Rating of Central Station Air-handling Unit Supply Fans
This standard applies to Central Station Air-handling Units, as defined in Section 3. This standard applies to Supply Fan ratings for Central Station Air-handling Units with Plenum Fans in a cabinet...
431 SI
January 1, 2014
Performance Rating of Central Station Air-handling Unit Supply Fans
This standard applies to Central Station Air-handling Units, as defined in Section 3. This standard applies to supply fan ratings for Plenum Fans in a cabinet with a Full Face Opening Axial...

References

Advertisement