ISO/IEC DIS 29341-24-10

Information technology - UPnP Device Architecture - Part 24-10: Internet gateway device control protocol - Level 2 - Wide area network internet protocol — Connection service

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2017
Status: inactive
Page Count: 77
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document specifies the characteristics of the UPnP networked service named WANIPConnection, version 2. This service definition is compliant with UPnP Device Architecture 1.0 [1] . It is one component of the Device Control Protocol for the UPnP Internet Gateway Device (see [3]).

This service enables a UPnP control point to:

  • configure and control an IP connection between a LAN client on one side of an Internet gateway (see [3]) and a WAN host on the other side;
  • manage any physical WAN interface-such as DSL or cable-that supports an IP connection.

This service is a required in a WANConnectionDevice (see [5]) when the device supports an IP connection.

Document History

ISO/IEC DIS 29341-24-10
September 1, 2017
Information technology - UPnP Device Architecture - Part 24-10: Internet gateway device control protocol - Level 2 - Wide area network internet protocol — Connection service
This document specifies the characteristics of the UPnP networked service named WANIPConnection, version 2. This service definition is compliant with UPnP Device Architecture 1.0 [1] . It is one...

References

Advertisement