SNZ AS/NZS ISO 7176.1
Wheelchairs Part 1: Determination of static stability
Organization: | SNZ |
Publication Date: | 9 September 2015 |
Status: | active |
Page Count: | 36 |
scope:
This part of ISO 7176 specifies test methods for determining the static stability of wheelchairs. It is applicable to manual and electrically powered wheelchairs, including scooters, with a maximum speed not greater than 15 km/h, intended to provide indoor and/or outdoor mobility for one disabled person whose mass is within the range represented by ISO 7176-11.
For active stability-controlled
This part of ISO 7176 provides a method for the measurement of the tipping angles (either wheelchair tipping angle or anti-tip device tipping angle), but this method is not applicable to wheelchairs with lateral anti-tip devices and does not consider sliding on the ground.
This part of ISO 7176 also includes requirements for test reports and information disclosure.