ETSI - TS 103 191-2

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Signal Phase And Timing (SPAT) and Map (MAP); Part 2: Test Suite Structure and Test Purposes (TSS & TP)

inactive
Organization: ETSI
Publication Date: 1 September 2015
Status: inactive
Page Count: 17
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for MAP-SPAT Messages (MAP-SPAT) as defined in SAE J2735 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [6]) are used as a basis for the test methodology.

Document History

November 1, 2021
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for MAPEM-SPATEM, IVIM SREM-SSEM and RTCMEM as defined in ETSI TS 103 301 [1] in compliance with the relevant...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Facilities layer protocols and communication requirements for infrastructure services; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for MAPEM-SPATEM, IVIM and SREM-SSEM as defined in SAE J2735 [1] and ETSI TS 103 301 [2] in compliance with the...
TS 103 191-2
September 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Signal Phase And Timing (SPAT) and Map (MAP); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS & TP) for MAP-SPAT Messages (MAP-SPAT) as defined in SAE J2735 [1] in compliance with the relevant requirements and in...

References

Advertisement