ISO 9477

High Strength Cast Steels for General Engineering and Structural Purposes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2015
Status: active
Page Count: 8
ICS Code (Iron and steel castings): 77.140.80
scope:

This International Standard specifies requirements for four grades of heat treated cast carbon and alloy steels for general engineering and structural purposes.

In cases where castings are produced by welding component parts together, this International Standard does not cover the welding process or the properties of the weldment.

The four steel grades are intended for service at ambient temperature. However, properties at other temperatures can be agreed on through the use of supplementary requirements in ISO 4990.

Document History

November 1, 2023
High-strength cast steels for general engineering and structural purposes
This document specifies requirements for four grades of heat-treated cast carbon and alloy steels for general engineering and structural purposes. In cases where castings are produced by welding...
ISO 9477
September 15, 2015
High Strength Cast Steels for General Engineering and Structural Purposes
This International Standard specifies requirements for four grades of heat treated cast carbon and alloy steels for general engineering and structural purposes. In cases where castings are produced...
May 15, 1992
High Strength Cast Steels for General Engineering and Structural Purposes
A description is not available for this item.

References

Advertisement