ISO 19960
Cast steels and alloys with special physical properties
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
This International Standard specifies cast steel and alloy grades with special physical properties. The cast steel and alloy grades covered by this International Standard are used in applications which require low linear thermal expansion, or low ferromagnetic responses, or low galling properties.
NOTE Annex A gives information on ISO grade designation and available UNS numbers which are similar to the ISO grade designations.
Document History