DS/ISO/IEC 30113-1

Information technology - User interface - Gesture-based interfaces across devices and methods - Part 1: Framework

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 August 2015
Status: active
Page Count: 22
ICS Code (IT applications in office work): 35.240.20
scope:

ISO/IEC 30113-1:2015 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability. NOTE Some of these devices include mice, touch screens, touch pads, 3D mice, joysticks, game controllers, wired gloves, depth-aware cameras, stereo cameras, Web cameras. ISO/IEC 30113-1:2015 does not define or require specific technology for recognizing gesture of users. It focuses on the description of a gesture and its functions for utilizing ICT systems. NOTE Operation of a physical keyboard is not addressed in this part of ISO/IEC 30113.

Document History

DS/ISO/IEC 30113-1
August 24, 2015
Information technology - User interface - Gesture-based interfaces across devices and methods - Part 1: Framework
ISO/IEC 30113-1:2015 defines a framework and guidelines for gesture-based interfaces across devices and methods in supporting interoperability. NOTE Some of these devices include mice, touch screens,...
Advertisement