DS/EN 60335-2-95
Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
| Organization: | DS |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Electrical accessories in general): | 29.120.01 |
| ICS Code (External structures): | 91.090 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling shutters, awnings, blinds and similar equipment (IEC 60335-2-97); - for garage doors for use by more than one household (IEC 60335-2-103); - for commercial and industrial purposes or - for drives intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas). This third edition cancels and replaces the second edition published in 2002 including its Amendment 1 (2004) and its Amendment 2 (2008). It constitutes a technical revision. The principal changes in this edition as compared with the second edition of IEC 60335-2-95 are as follows (minor changes are not listed): Some notes have been converted to normative text (11.7, 20.2, 20.101); A requirement to fit an entrapment protection device has been added (22.109).
Document History