ISO 18616-2
Transport packaging - Reusable, rigid plastic distribution boxes - Part 2: General specifications for testing
| Organization: | ISO |
| Publication Date: | 15 November 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
This document specifies the test methods for handling and managing reusable, rigid plastic distribution boxes. These boxes are based on the modular area 600 mm × 400 mm, 600 mm × 500 mm, 550 mm × 366 mm and subdivisions of them.
This document is designed for general purpose applications in a returnable transport system. For automotive industry application, ISO 19709-1, ISO/TS 19709-2 and ISO/TS 19709-3 can be referenced.
Document History