ASTM International - ASTM D4044-96(2008)
Standard Test Method for (Field Procedure) for Instantaneous Change in Head (Slug) Tests for Determining Hydraulic Properties of Aquifers
| Organization: | ASTM International |
| Publication Date: | 15 September 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Water of natural resources): | 13.060.10 |
significance And Use:
This slug test field procedure is used in conjunction with a slug test analytical procedure, such as Test Method D4104 to provide quick and relatively inexpensive estimates of... View More
scope:
1.1 This test method covers the field procedure for performing an in situ instantaneous change in head (slug) test.
1.2 This test method is used in conjunction with an analytical procedure such as Test Method D4104 to determine aquifer properties.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History