IEC 62680-2-1
Universal serial bus interfaces for data and power – Part 2-1: Universal Serial Bus Specification, Revision 2.0
| Organization: | IEC |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 796 |
| ICS Code (Galvanic cells and batteries): | 29.220 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Components and accessories for telecommunications equipment): | 33.120 |
scope:
INTRODUCTION
The IEC 62680 series is based on a series of specifications that were originally developed by the USB Implementers Forum (USB-IF). These specifications were to submitted to the IEC under the auspices of a special agreement between the IEC and the USB IF. The USB Implementers Forum, Inc.(USB-IF) is a non-profit corporation founded by the group of companies that developed the Universal Serial Bus specification.
The USB-IF was formed to provide a support organization and forum for the advancement and adoption of Universal Serial Bus technology. The Forum facilitates the development of high-quality compatible USB peripherals (devices), and promotes the benefits of USB and the quality of products that have passed compliance testing.
ANY USB SPECIFICATIONS ARE PROVIDED TO YOU "AS IS, "WITH NO WARRANTIES WHATSOEVER, INCLUDING ANY WARRANTY OF MERCHANTABILITY, NONINFRINGEMENT, OR FITNESS FOR ANY PARTICULAR PURPOSE. THE USB IMPLEMENTERS FORUM AND THE AUTHORS OF ANY USB SPECIFICATIONS DISCLAIM ALL LIABILITY, INCLUDING LIABILITY FOR INFRINGEMENT OF ANY PROPRIETARY RIGHTS, RELATING TO USE OR IMPLEMENTATION OR INFORMATION IN THIS SPECIFICAITON.
THE PROVISION OF ANY USB SPECIFICATIONS TO YOU DOES NOT PROVIDE YOU WITH ANY LICENSE, EXPRESS OR IMPLIED, BY ESTOPPEL OR OTHERWISE, TO ANY INTELLECTUAL PROPERTY RIGHTS.
Entering into USB Adopters Agreements may, however, allow a signing company to participate in a reciprocal, royalty-free licensing arrangement for compliant products. For more information, please see:
http://www.usb.org/d
http://www.usb.org/d
IEC DOES NOT TAKE ANY POSITION AS TO WHETHER IT IS ADVISABLE FOR YOU TO ENTER INTO ANY USB ADOPTERS AGREEMENTS OR TO PARTICIPATE IN THE USB IMPLEMENTERS FORUM." This series covers the Universal Series Bus interfaces for data and power and consists of the following parts:
IEC 62680-1-1, Universal Serial Bus interfaces for data and power - Part 1-1: Common components - USB Battery Charging Specification, Revision
IEC 62680-2-1, Universal Serial Bus interfaces for data and power - Part 2-1: Universal Serial Bus Specification, Revision 2.0
IEC 62680-2-2, Universal Serial Bus interfaces for data and power - Part 2-2: USB Micro- USB Cables and Connectors Specification, Revision 1.01
IEC 62680-2-3, Universal Serial Bus interfaces for data and power - Part 2-3: Universal Serial Bus Cables and Connectors Class Document, Revision 2.0
This part of the IEC 62680 series consists of several distinct parts:
- the main body of the text, which consists of the original specification and all ECN and Errata developed by the USB-IF.
Document History