DS/IEC 1073-4

Splices for optical fibres and cables - Part 4: Sectional specification - Mechanical splices for optical fibres and cables

inactive, Most Current
Organization: DS
Publication Date: 27 April 1995
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 1073 is a sectional specification which covers the general requirements and the minimum quality assessment procedure for mechanical splices as defined in 1.4. All dimensional and optical performance requirements are to be defined in the appropriate detail specification. Blank detail specifications for the following four kinds of splices are included: - permanent/seperable mechanical single and multiple fibres splices.

Document History

DS/IEC 1073-4
April 27, 1995
Splices for optical fibres and cables - Part 4: Sectional specification - Mechanical splices for optical fibres and cables
This part of IEC 1073 is a sectional specification which covers the general requirements and the minimum quality assessment procedure for mechanical splices as defined in 1.4. All dimensional and...
Advertisement