ISO 18782
Textiles - Determination of dynamic hygroscopic heat generation
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This International Standard specifies a test method for the determination of hygroscopic heat generated by flowing low then high humidity air on one side of a surface. It is applicable to all kinds of sheetshaped textile materials.
Document History
May 1, 2023
Textiles — Determination of dynamic hygroscopic heat generation
This document specifies a test method for the determination of hygroscopic heat generated by flowing low to high humidity air on one side of a surface. It is applicable to all kinds of sheet-shaped...
ISO 18782
September 15, 2015
Textiles - Determination of dynamic hygroscopic heat generation
This International Standard specifies a test method for the determination of hygroscopic heat generated by flowing low then high humidity air on one side of a surface. It is applicable to all kinds...