DIN EN 60317-69
Specifications for particular types of winding wires - Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220 (IEC 55/1534/CD:2015)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Wires): | 29.060.10 |
Document History
November 1, 2017
Specifications for particular types of winding wires - Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220 (IEC 60317-69:2017); German version EN 60317-69:2017
Dieser Teil der IEC 60317 legt Anforderungen an lackisolierte Flachdrähte aus Aluminium, Klasse 220, mit einer doppelten Beschichtung fest. Die Grundbeschichtung basiert auf Polyester- oder...
DIN EN 60317-69
October 1, 2015
Specifications for particular types of winding wires - Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220 (IEC 55/1534/CD:2015)
A description is not available for this item.