DIN EN 60317-72

Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound unvarnished and fused or resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200 (IEC 55/1537/CD:2015)

inactive
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 15
ICS Code (Wires): 29.060.10

Document History

February 1, 2018
Technische Lieferbedingungen fuer bestimmte Typen von Wickeldraehten - Teil 72: Runddraehte aus Kupfer, blank oder lackiert, mit Polyesterglasfasern umwickelt und verschmolzen, mit Silikon-Harz oder Lack impraegniert, Klasse 200 (IEC 60317-72:2017); Deutsche Fassung EN 60317-72:2017
A description is not available for this item.
DIN EN 60317-72
October 1, 2015
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound unvarnished and fused or resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200 (IEC 55/1537/CD:2015)
A description is not available for this item.

References

Advertisement