DIN EN 4681-005

Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version EN 4681-005:2015

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 21
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Diese Europäische Norm legt die Eigenschaften von elektrischen Leitungen der AZ-Familie zur Verwendung mit:

- 115 V (Phase gegen Neutral) oder 200 V (Phase gegen Phase) in elektrischen Bordnetzen von Luftfahrzeugen;

- 230 V (Phase gegen Neutral) oder 400 V (Phase gegen Phase) in elektrischen Bordnetzen von Luftfahrzeugen und insbesondere zur Verwendung in nicht druckbelüfteten Bereichen fest.

Diese Leitungsfamilie wird bei Betriebstemperaturen zwischen −65 °C und 180 °C verwendet.

Document History

November 1, 2019
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version EN 4681-005:2019
A description is not available for this item.
July 1, 2018
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version FprEN 4681-005:2018
A description is not available for this item.
DIN EN 4681-005
October 1, 2015
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version EN 4681-005:2015
Diese Europäische Norm legt die Eigenschaften von elektrischen Leitungen der AZ-Familie zur Verwendung mit: — 115 V (Phase gegen Neutral) oder 200 V (Phase gegen Phase) in elektrischen Bordnetzen...
March 1, 2015
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version FprEN 4681-005:2014
A description is not available for this item.

References

Advertisement