DIN EN 4163

Aerospace series - Screws 100 ° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1100 MPa (at ambient temperature) / 235°C; German and English version FprEN 4163:2015

inactive
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 21
ICS Code (Bolts, screws, studs): 49.030.20

Document History

September 1, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C; German and English version EN 4163:2016
This European Standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated....
DIN EN 4163
October 1, 2015
Aerospace series - Screws 100 ° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1100 MPa (at ambient temperature) / 235°C; German and English version FprEN 4163:2015
A description is not available for this item.
April 1, 2010
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1100 MPa (at ambient temperature)/235 °C; German and English version EN 4163:2009
A description is not available for this item.
June 1, 1994
Aerospace series; screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated; classification: 1100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement