DIN EN 4681-005

Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version EN 4681-005:2015

inactive
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 21
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European standard specifies the characteristics of electrical wires AZ family for use in the on board: 

- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.

- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between −65 °C and 180 °C.

Document History

November 1, 2019
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version EN 4681-005:2019
A description is not available for this item.
July 1, 2018
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version FprEN 4681-005:2018
A description is not available for this item.
DIN EN 4681-005
October 1, 2015
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version EN 4681-005:2015
This European standard specifies the characteristics of electrical wires AZ family for use in the on board:  - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. -...
March 1, 2015
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 005: AZ family, single, for use in low pressure atmosphere - Product standard; German and English version FprEN 4681-005:2014
A description is not available for this item.

References

Advertisement