DIN EN ISO 1683

Acoustics - Preferred reference values for acoustical and vibratory levels (ISO 1683:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2015
Status: active
Page Count: 10
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

This International Standard specifies reference values used in acoustics, in order to establish a uniform basis for the expression of acoustical and vibratory levels.

The reference values are mandatory for use in acoustics for sounds in air and other gases, sounds in water and other liquids, and for structure-borne sound, but can also be used in other applications.

Document History

DIN EN ISO 1683
September 1, 2015
Acoustics - Preferred reference values for acoustical and vibratory levels (ISO 1683:2015)
This International Standard specifies reference values used in acoustics, in order to establish a uniform basis for the expression of acoustical and vibratory levels. The reference values are...
November 1, 2008
Acoustics - Preferred reference values for acoustical and vibratory levels (ISO 1683:2008)
A description is not available for this item.

References

Advertisement