DIN EN ISO 16968

Solid biofuels - Determination of minor elements (ISO 16968:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2015
Status: active
Page Count: 19
ICS Code (Biofuels): 75.160.40
scope:

This International Standard is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and Zinc in all solid biofuels. Further, it describes methods for sample decomposition and suggests suitable instrumental methods for the determination of the elements of interest in the digests. The determination of other elements such as Selenium, Tin, and Thallium is also possible with the method described in this International Standard.

Document History

DIN EN ISO 16968
September 1, 2015
Solid biofuels - Determination of minor elements (ISO 16968:2015)
This International Standard is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and...

References

Advertisement