DIN EN 61375-3-2
Electronic railway equipment - Train communication network (TCN) - Part 3-2: MVB (Multifunction Vehicle Bus) conformance testing (IEC 61375-3-2:2012); English version EN 61375-3-2:2012
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 105 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of IEC 61375 applies to all equipment and devices implemented according to IEC 61375-3- 1, i.e. it covers the procedures to be applied to such equipment and devices when the conformance should be proven.
The applicability of this standard to a TCN implementation allows for individual conformance checking of the implementation itself and is a pre-requisite for further interoperability checking between different TCN implementations.
NOTE 1 An example of TCN implementation is given in UIC 556.
Document History