DIN EN ISO 10319
Geosynthetics - Wide-width tensile test (ISO 10319:2015)
| Organization: | DIN |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard describes an index test method for the determination of the tensile properties of geosynthetics (polymeric, glass, and metallic), using a wide-width strip. This International Standard is applicable to most geosynthetics, including woven geotextiles, nonwoven geotextiles, geocomposites, knitted geotextiles, geonets, geomats, and metallic products. It is also applicable to geogrids and similar open-structure geotextiles, but specimen dimensions might need to be altered. It is not applicable to polymeric or bituminous geosynthetic barriers, while it is applicable to clay geosynthetic barriers.
This International Standard specifies a tensile test method that covers the measurement of load elongation characteristics and includes procedures for the calculation of secant stiffness, maximum load per unit width and strain at maximum load. Singular points on the load-extension curve are also indicated.
Procedures for measuring the tensile properties of both conditioned and wet specimens are included in this International Standard.
Document History