DIN EN ISO 10318-1

Geosynthetics - Part 1: Terms and definitions (ISO 10318-1:2015); Trilingual version EN ISO 10318-1:2015

inactive
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 19
ICS Code (Textile and leather technology (Vocabularies)): 01.040.59
ICS Code (Geotextiles): 59.080.70
scope:

The intent of this part of ISO 10318 is to define terms related to functions, products, properties, and other terms used in EN and ISO geosynthetics International Standards. Definitions of terms not included in this part of ISO 10318 can be found in the International Standards describing appropriate test methods.

NOTE See also the ISO online browsing platform (OBP): www.iso.org/obp/ui/

Document History

October 1, 2018
Geosynthetics - Part 1: Terms and definitions (ISO 10318-1:2015 + Amd 1:2018); Trilingual version EN ISO 10318-1:2015 + A1:2018
The intent of this part of ISO 10318 is to define terms related to functions, products, properties, and other terms used in EN and ISO geosynthetics International Standards. Definitions of terms not...
October 1, 2016
Geosynthetics - Part 1: Terms and definitions - Amendment 1 (ISO 10318-1:2015/DAM 1:2016); German and English version EN ISO 10318-1:2015/prA1:2016
A description is not available for this item.
DIN EN ISO 10318-1
October 1, 2015
Geosynthetics - Part 1: Terms and definitions (ISO 10318-1:2015); Trilingual version EN ISO 10318-1:2015
The intent of this part of ISO 10318 is to define terms related to functions, products, properties, and other terms used in EN and ISO geosynthetics International Standards. Definitions of terms not...
July 1, 2013
Geosynthetics - Part 1: Terms and definitions (ISO/DIS 10318-1:2013); Trilingual version prEN ISO 10318-1:2013
A description is not available for this item.

References

Advertisement