DIN EN ISO 2179

Electroplated coatings of tin-nickel alloy - Specification and test methods (ISO 2179:1986); German and English version FprEN ISO 2179:2015

inactive
Organization: DIN
Publication Date: 1 October 2015
Status: inactive
Page Count: 28
ICS Code (Metallic coatings): 25.220.40

Document History

August 1, 2016
Electroplated coatings of tin-nickel alloy - Specification and test methods (ISO 2179:1986)
Scope and field of application This International Standard specifies requirements for electroplated coatings of the intermetallic compound SnNi, with a composition of approximately 65 % (m/m) tin...
DIN EN ISO 2179
October 1, 2015
Electroplated coatings of tin-nickel alloy - Specification and test methods (ISO 2179:1986); German and English version FprEN ISO 2179:2015
A description is not available for this item.
Advertisement