CEN - EN ISO 3380

Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100° C

active, Most Current
Organization: CEN
Publication Date: 1 September 2015
Status: active
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.

Document History

EN ISO 3380
September 1, 2015
Leather - Physical and mechanical tests - Determination of shrinkage temperature up to 100° C
This International Standard specifies a method for determination of the shrinkage temperature of leather up to 100 °C. It is applicable to all leathers.
December 1, 2002
Leather Physical and mechanical tests Determination of shrinkage temperature up to 100 degrees C
A description is not available for this item.

References

Advertisement