ISO 4708

Composition Cork - Gasket Material - Test Methods

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2015
Status: inactive
Page Count: 14
ICS Code (Cork and cork products): 79.100
ICS Code (Seals, glands): 21.140
scope:

This International Standard specifies test methods to determine the characteristics of agglomerated composition cork and rubbercork to be used as gaskets in the mechanical industry. The following characteristics are considered:

- thickness,

- apparent density,

- tensile strength,

- compressibility and recovery,

- flexibility,

- resistance to boiling water,

- behaviour in fluids.

Document History

September 1, 2017
Composition cork - Gasket material - Test methods
This document specifies test methods to determine the characteristics of agglomerated composition cork and rubbercork to be used as gaskets in the mechanical industry. The following characteristics...
ISO 4708
September 15, 2015
Composition Cork - Gasket Material - Test Methods
This International Standard specifies test methods to determine the characteristics of agglomerated composition cork and rubbercork to be used as gaskets in the mechanical industry. The following...
March 15, 2000
Composition Cork - Gasket Material - Test Methods
A description is not available for this item.
January 1, 1985
Cork - Composition Cork Gasket Material - Test Methods
A description is not available for this item.

References

Advertisement