DS/EN ISO 11268-1

Soil quality - Effects of pollutants on earthworms - Part 1: Determination of acute toxicity to Eisenia fetida/Eisenia andrei (ISO 11268-1:2012)

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 August 2015
Status: active
Page Count: 32
ICS Code (Biological properties of soils): 13.080.30
scope:

This part of ISO 11268 specifies one of the methods for evaluating the habitat function of soils and determining the acute toxicity of soil contaminants and chemicals to Eisenia fetida/Eisenia andrei by dermal and alimentary uptake. It is applicable to soils and soil materials of unknown quality e.g. from contaminated sites, amended soils, soils after remediation, agricultural or other sites under concern and waste materials. Effects of substances are assessed using a standard soil, preferably a defined artificial soil substrate. For contaminated soils, the effects on survival are determined in the test soil and in a control soil. According to the objective of the study, the control and dilution substrate (dilution series of contaminated soil) should be either an uncontaminated soil comparable to the soil sample to be tested (reference soil) or a standard soil (e.g. artificial soil). Information is provided how to use this method for testing chemicals under temperate as well as under tropical conditions. The method is not applicable to volatile substances i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,013 3 Pa at 25 °C. This method does not take into account the possible degradation of the substances or contaminants during the test.

Document History

DS/EN ISO 11268-1
August 31, 2015
Soil quality - Effects of pollutants on earthworms - Part 1: Determination of acute toxicity to Eisenia fetida/Eisenia andrei (ISO 11268-1:2012)
This part of ISO 11268 specifies one of the methods for evaluating the habitat function of soils and determining the acute toxicity of soil contaminants and chemicals to Eisenia fetida/Eisenia andrei...
Soil quality - Effects of pollutants on earthworms - Part 1: Determination of acute toxicity to Eisenia fetida/Eisenia andrei (ISO 11268-1:2012)
This part of ISO 11268 specifies one of the methods for evaluating the habitat function of soils and determining the acute toxicity of soil contaminants and chemicals to Eisenia fetida/Eisenia andrei...

References

Advertisement