DSF/IEC 60603-7-81 ED. 1.0
IEC 60603-7-81/Ed1: Connectors for electronic equipment - Part 7-81: Detail specification for 8-way, shielded, free and fixed connectors, for data transmissions with frequencies up to 2000 MHz
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
scope:
This part of IEC 60603 covers 8-way, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 2 000 MHz These connectors are typically used as category 8.1 connectors in class I cabling systems specified in ISO/IEC Technical Report 11801-99-1.
Document History