DSF/FPREN 438-5

High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Laminated sheets): 83.140.20
scope:

This Part of EN 438 applies to six classes of flooring grade laminates less than 2 mm thick produced by using an high pressure process, intended for bonding to supporting substrates, to produce HPL flooring elements. For laminate floor covering applications they meet the surface property requirements specified in EN 13329. High-pressure decorative flooring laminates are characterised by their high resistance to abrasion, aesthetic qualities and durability. They have good hygienic and anti-static properties and are easy to clean and maintain. The requirements in this document apply only to the high-pressure laminate, and additional properties will need to be specified in order to define the functional performance of the finished flooring product. This Part of EN 438 applies only to decorative laminates as defined in Clause 3. EN 438-2 specifies the methods of test relevant to this part of EN 438.

Document History

February 26, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
This Part of EN 438 applies to six classes of flooring grade laminates less than 2 mm thick produced by using an high pressure process, intended for bonding to supporting substrates, to produce HPL...
February 17, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
This Part of EN 438 applies to five classes of flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates, to produce HPL flooring elements. For laminate floor...
DSF/FPREN 438-5
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
This Part of EN 438 applies to six classes of flooring grade laminates less than 2 mm thick produced by using an high pressure process, intended for bonding to supporting substrates, to produce HPL...
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
This Part of EN 438 applies to five classes of flooring grade laminates less than 2 mm thick produced by using an high pressure process, intended for bonding to supporting substrates, to produce HPL...
Advertisement