DS/EN 13670
Execution of concrete structures
| Organization: | DS |
| Publication Date: | 5 August 2015 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
(1) This European Standard gives common requirements for execution of concrete structures, it applies to both in-situ works and construction using prefabricated concrete elements. (2) This standard expects the execution specification to state all the specific requirements relevant to the particular structure. (3) This standard is applicable to permanent as well as temporary concrete structures. (4) Additional or different requirements should be considered and, if required, given in the execution specification when using: a) lightweight aggregate concrete; b) other materials (e.g. fibres) or constituent materials; c) special technologies/innovat
Document History