DSF/EN 60601-2-8/FPRA1

Medical electrical equipment - Part 2-8: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Radiographic equipment): 11.040.50
scope:

IEC 60601-2-8:2010 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when connected to alternating current supply mains. It includes the requirements for accuracy and reproducibility of performance to the extent that these are related to radiation quality and the quantity of ionizing radiation produced and thus must be considered as aspects of safety. This second edition cancels and replaces the first edition of IEC 60601-2-8. This edition constitutes a technical revision which brings this standard in line with the third edition of IEC 60601-1 and its collateral standards.

Document History

January 15, 2016
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
IEC 60601-2-8:2010 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when...
July 1, 2015
Medical electrical equipment - Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
IEC 60601-2-8:2010 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when...
December 3, 1997
Medical electrical equipment - Part 2: Particular requirements for the safety of therapeutic X-ray equipment in the range 10 kV to 1 MV
Specified particular requirements for the safety of therapeutic X-ray generators operating with nominal X-ray tube voltages from 10 kV to 400 kV inclusive.
DSF/EN 60601-2-8/FPRA1
Medical electrical equipment - Part 2-8: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
IEC 60601-2-8:2010 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when...
Medical electrical equipment -- Part 2-8: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
Clause 1 of the general standard applies, except as follows: 201.1.1 Scope Subclause 1.1 of the general standard is replaced by: This international standard applies to the BASIC SAFETY and ESSENTIAL...
Medical electrical equipment -- Part 2-8: Particular requirements for basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
Clause 1 of the general standard applies, except as follows: 201.1.1 Scope Subclause 1.1 of the general standard is replaced by: This international standard applies to the BASIC SAFETY and ESSENTIAL...
Medical electrical equipment -- Part 2-8: Particular requirements for the basic safety and essential performance of therapeutic X-ray equipment operating in the range 10 kV to 1 MV
IEC 60601-2-8:2010 establishes particular basic safety and essential performance requirements for therapeutic X-ray equipment with nominal X-ray tube voltages in the range 10 kV to 1 MV when...
Advertisement