IEC 62841-3-10

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-10: Particular requirements for transportable cut-off machines

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2015
Status: active
Page Count: 32
ICS Code (Electric tools): 25.140.20
scope:

This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive

- bonded reinforced wheel of Type 41, or

- diamond cut-off wheel with the peripheral gaps, if any, not exceeding 10 mm and with

- a rated no-load speed not exceeding a peripheral speed of the wheel of 100 m/s with the maximum wheel diameter and

- a wheel diameter range of 250 mm to 410 mm.

This standard does not apply to:

- transportable mitre saws;

- transportable tile saws;

- transportable metal saws.

NOTE 101 Transportable mitre saws are covered by IEC 62841-3-9. Transportable tile saws will be covered by a future part of IEC 62841-3. Transportable metal saws will be covered by a future part of IEC 62841-3.

Document History

May 1, 2022
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-10: Particular requirements for transportable cut-off machines
This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive – bonded reinforced wheel of Type...
May 1, 2022
AMENDMENT 1 Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-10: Particular requirements for transportable cut-off machines
A description is not available for this item.
July 1, 2016
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-10: Particular requirements for transportable cut-off machines
A description is not available for this item.
IEC 62841-3-10
September 1, 2015
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-10: Particular requirements for transportable cut-off machines
This part of IEC 62841 applies to transportable cut-off machines intended to cut materials such as metals, concrete and masonry and to be fitted with one abrasive – bonded reinforced wheel of Type...

References

Advertisement