CEN - EN 28510-1

Adhesives - Peel Test for a Flexible-Bonded-to- Rigid Test Specimen Assembly - Part 1: 90 Degree Peel

inactive
Organization: CEN
Publication Date: 1 January 1993
Status: inactive
Page Count: 7
ICS Code (Adhesives): 83.180
scope:

This part of ISO 8510 specifies a 90º peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is flexible. If a normal tensile testing machine is used for the test, the peel angle will not be constant at exactly 90º, If a constant angle of exactly 90º is required, a roller peeling device is used (see 4.1).

The 90º peel test is particularly suitable for use with less flexible adherends for which a 180º peel test is not suitable because the adherends crack, break or delaminate.

A 180º peel test is described in ISO 8510-2.

Document History

April 1, 2014
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 1: 90º peel
This part of EN 28510 specifies a 90° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is...
EN 28510-1
January 1, 1993
Adhesives - Peel Test for a Flexible-Bonded-to- Rigid Test Specimen Assembly - Part 1: 90 Degree Peel
This part of ISO 8510 specifies a 90º peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is...

References

Advertisement