ISO/IEC 18367
Information technology - Security techniques - Cryptographic algorithms and security mechanisms conformance testing
| Organization: | ISO |
| Publication Date: | 15 December 2016 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (IT Security): | 35.030 |
scope:
This document gives guidelines for cryptographic algorithms and security mechanisms conformance testing methods.
Conformance testing assures that an implementation of a cryptographic algorithm or security mechanism is correct whether implemented in hardware, software or firmware. It also confirms that it runs correctly in a specific operating environment. Testing can consist of known-answer or Monte Carlo testing, or a combination of test methods. Testing can be performed on the actual implementation or modelled in a simulation environment.
This document does not include the efficiency of the algorithms or security mechanisms nor the intrinsic performance. This document focuses on the correctness of the implementation.
Document History