JSA - JIS B 7525-2
Liquefied petroleum gases hydrometers
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 20 February 2013 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This Standard specifies requirements for pressure resistant type liquefied petroleum gases hydrometers (hereafter referred to as "hydrometers") which are graduated to indicate density of liquefied petroleum gases at 15°C.
Exam pIes of form of hydrometer are shown in figure 1.
Hydrometers used for transactions or certifications are given in Annex A and Annex B.
Document History
January 22, 2018
Hydrometers-Part 2: Liquefied petroleum gases density hydrometers
This Standard specifies requirements for pressure resistant hydrometers that are graduated to indicate density of liquefied petroleum gases (hereafter referred to as the hydrometers) .
Hydrometers...
JIS B 7525-2
February 20, 2013
Liquefied petroleum gases hydrometers
This Standard specifies requirements for pressure resistant type liquefied petroleum gases hydrometers (hereafter referred to as "hydrometers") which are graduated to indicate density of liquefied...