DS/ISO/IEC TR 19446

Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 September 2015
Status: active
Page Count: 34
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC TR 19446:2015 is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences. ISO/IEC TR 19446:2015 proposes: - details that are missing for the implementation of Commission Regulation (EU) No 383/2012 Annex II item 1 ? 10; - the subset of the ISO/IEC 18013‑4:2011 test methods that are applicable to Commission Regulation (EU) No 383/2012 Annex II item 12; - further test methods that are applicable to Commission Regulation (EU) No 383/2012 Annex II item 12; these test methods are due to EU driving licence requirements that are incompatible with ISO/IEC 18013‑2:2008. The following Commission Regulation (EU) No 383/2012 Annex II requirements are out of the scope of this Technical Report: - item 11 extended access restriction ? EAC; - item 13: requirements on the security certificate; - item 14 functional certificate - smart card testing according to the ISO/IEC 10373‑ series.

Document History

DS/ISO/IEC TR 19446
September 9, 2015
Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications
ISO/IEC TR 19446:2015 is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences. ISO/IEC TR 19446:2015 proposes: - details that are...
Advertisement