ITU-R M.1831

A coordination methodology for radionavigation-satellite service inter-system interference estimation

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 September 2015
Status: active
Page Count: 26
scope:

This Recommendation gives a methodology for radionavigation-satellite service (RNSS) intersystem interference estimation to be used in coordination between systems and networks in the RNSS. As Resolution 610 (WRC-03) applies to all systems and networks in the RNSS and contains measures that are designed to facilitate RNSS inter-system compatibility determination, this Recommendation is applicable to the RNSS in the bands 1 164-1 215 MHz, 1 215-1 300 MHz, 1 559-1 610 MHz and 5 010-5 030 MHz.

Document History

ITU-R M.1831
September 1, 2015
A coordination methodology for radionavigation-satellite service inter-system interference estimation
This Recommendation gives a methodology for radionavigation-satellite service (RNSS) intersystem interference estimation to be used in coordination between systems and networks in the RNSS. As...
January 1, 2007
A coordination methodology for RNSS inter-system interference estimation
A description is not available for this item.

References

Advertisement