BSI - BS PD IEC/TR 62271-307

High-voltage switchgear and controlgear Part 307: Guidance for the extension of validity of type tests of AC metal and solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 2015
Status: inactive
Page Count: 50
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

BS PD IEC/TR 62271-307
September 30, 2015
High-voltage switchgear and controlgear Part 307: Guidance for the extension of validity of type tests of AC metal and solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
September 30, 2015
High-voltage switchgear and controlgear Part 307: Guidance for the extension of validity of type tests of AC metal and solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.

References

Advertisement