SNV - SN EN 2267-011

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard

inactive
Organization: SNV
Publication Date: 1 September 2015
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

January 1, 2024
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65° C and 260° C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; — 230...
SN EN 2267-011
September 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere - Product standard
A description is not available for this item.
Advertisement