CENELEC - EN 62087-6

Audio, video and related equipment - Determination of power consumption - Part 6: Audio equipment

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2015
Status: active
Page Count: 28
ICS Code (Amplifiers): 33.160.10
scope:

This part of IEC 62087 specifies the determination of the power consumption of audio equipment for consumer use.

The various modes of operation which are relevant for measuring power consumption are defined.

This standard is limited to audio equipment which can be connected to the mains. Audio equipment that includes a non-removable, main battery is not covered by this standard. Audio equipment may include any number of auxiliary batteries.

The measuring conditions in this standard represent the normal use of the equipment and may differ from other specific conditions, for example as specified in safety standards.

Document History

EN 62087-6
September 1, 2015
Audio, video and related equipment - Determination of power consumption - Part 6: Audio equipment
This part of IEC 62087 specifies the determination of the power consumption of audio equipment for consumer use. The various modes of operation which are relevant for measuring power consumption are...

References

Advertisement