GMW17447

Measurement of Primary Silicon Characteristics for High Pressure Die Cast Hypereutectic Aluminum Alloy Components

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2015
Status: active
Page Count: 6
scope:

Purpose. This specification covers microstructural requirements for hypereutectic aluminum silicon alloy GMW5-AL-C-D-Si17Cu4Zn1Fe1-F (B390), A390/B390 specified by ASTM B85 or ADC14 specified by JIS H5302 for high pressure die casting. The intended usage for this alloy is where high wear resistance is required. The wear resistance of this alloy is strongly dependent on primary silicon particle size and distribution. 

Applicability. Automotive component applications include, cylinder liners, pistons, engine blocks, hydraulic pumps, clutch housings and air conditioner compressor cylinders.

Document History

August 1, 2021
Measurement of Primary Silicon Characteristics for High Pressure Die Cast Hypereutectic Aluminum Alloy Components
Purpose. This specification covers microstructural requirements for hypereutectic aluminum silicon alloy GMW5-AL-C-D-Si17Cu4Zn1Fe1-F (B390), A390/B390 specified by ASTM B85/B85M or ADC14 specified...
GMW17447
September 1, 2015
Measurement of Primary Silicon Characteristics for High Pressure Die Cast Hypereutectic Aluminum Alloy Components
Purpose. This specification covers microstructural requirements for hypereutectic aluminum silicon alloy GMW5-AL-C-D-Si17Cu4Zn1Fe1-F (B390), A390/B390 specified by ASTM B85 or ADC14 specified by JIS...

References

Advertisement