GMW17448

PBT+PET – Glass and Mineral Filled

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2015
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of glass and mineral filled, injection moldable polybutylene terephthalate (PBT) + polyethylene terephthalate (PET). Not for interior applications.

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1. 

Applicability. Typical applications include the following: housings, brackets, and supports. 

Remarks. The classification into groups is according to different ranges and types of mineral filler content.

Document History

December 1, 2022
PBT+PET - Glass and Mineral Filled, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2016
PBT+PET – Glass and Mineral Filled, Heat Stabilized
Material Description. This standard covers the properties of glass and mineral filled, heat stabilized, injection moldable polybutylene terephthalate (PBT) + polyethylene terephthalate (PET). Not for...
GMW17448
September 1, 2015
PBT+PET – Glass and Mineral Filled
Material Description. This standard covers the properties of glass and mineral filled, injection moldable polybutylene terephthalate (PBT) + polyethylene terephthalate (PET). Not for interior...

References

Advertisement