CSA - CAN/CSA-ISO/IEC TR 15446-10

Information technology - Security techniques - Guide for the production of Protection Profiles and Security Targets

inactive
Organization: CSA
Publication Date: 1 January 2010
Status: inactive
Page Count: 104
ICS Code (Information coding): 35.040
scope:

This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408. It is also applicable to PPs and STs compliant with Common Criteria Version 3.1 [1], a technically identical standard published by the Common Criteria Management Board, a consortium of governmental organizations involved in IT security evaluation and certification.

This Technical Report is not intended as an introduction to evaluation using ISO/IEC 15408. Readers who seek such an introduction should read Part 1 of ISO/IEC 15408.

This Technical Report does not deal with associated tasks beyond PP and ST specifications such as PP registration and the handling of protected intellectual property.

Document History

January 1, 2020
Information technology — Security techniques — Guidance for the production of protection profiles and security targets
This document provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408 (all...
December 1, 2010
Information technology — Security techniques — Guide for the production of Protection Profiles and Security Targets
This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408....
January 1, 2010
Information technology — Security techniques — Guide for the production of Protection Profiles and Security Targets
This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408....
CAN/CSA-ISO/IEC TR 15446-10
January 1, 2010
Information technology - Security techniques - Guide for the production of Protection Profiles and Security Targets
This Technical Report provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with the third edition of ISO/IEC 15408....
October 1, 2005
Information technology Security techniques Guide for the production of Protection Profiles and Security Targets
This document provides guidance relating to the construction of Protection Profiles (PPs) and Security Targets (STs) that are intended to be compliant with ISO/IEC 15408 (the ‘Common Criteria’). As...

References

Advertisement