CSA - CAN/CSA-ISO/IEC 15444-1D-05
Information technology - JPEG 2000 image coding system: Core coding system AMENDMENT 4: Guidelines for digital cinema applications
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Information coding): | 35.040 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.
The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.
ISO/IEC 15444-1:2004/Amd.4 was prepared by Joint Technical
Committee ISO/IEC JTC 1, Information technology,
Subcommittee SC 29, Coding of audio, picture, multimedia and
hypermedia information, in collaboration with ITU-T. The
identical text is published as Rec. ITU-T T.800
(2002)/Amd.4(05/2011
Document History