CSA ISO/IEC 10026-4

Information Technology - Open Systems Interconnection - Distributed Transaction Processing: Protocol Implementation Conformance Statement (PICS) Proforma

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1997
Status: active
Page Count: 43
ICS Code (Application layer): 35.100.70
scope:

This Recommendation I International Standard provides the PICS proforma for the Distributed Transaction Processing protocol as specified in ITU-T Rec. X.862 I ISO/IEC 10026-3 in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCI" Rec. X.291 1 ISO/IEC 9646-2. Details of the use of this proforma is provided in this Recommendation I Part of ISO/IEC 10026. Irnplementors of implementations claiming conformance to ITU-T Rec. X.862 I ISO/IEC 10026-3 shalI complete the proforma as part of the conformance requirements. The level of detail required in the proforma exceeds that of the protocol specification by requiring details to uniquely identify the implementation and the supplier.

NOTE - PICS are related to base standards and only base standards. PICS Proforma structure might be expanded and refined for other documents (e.g. ISPs) using the base standards (e.g. ESPICS Proforma).

Document History

February 1, 1997
Information Technology - Open Systems Interconnection - Distributed Transaction Processing: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation | International Standard provides the PICS proforma for the Distributed Transaction Processing protocol as specified in ITU-T Rec. X.862 | ISO/IEC 10026-3 in compliance with the...
February 1, 1997
Information Technology - Open Systems Interconnection - Distributed Transaction Processing: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the PICS proforma for the Distributed Transaction Processing protocol as specified in ITU-T Rec. X.862 I ISO/IEC 10026-3 in compliance with the...
February 1, 1997
Information Technology - Open Systems Interconnection - Distributed Transaction Processing: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation | International Standard provides the PICS proforma for the Distributed Transaction Processing protocol as specified in ITU-T Rec. X.862 | ISO/IEC 10026-3 in compliance with the...
CSA ISO/IEC 10026-4
January 1, 1997
Information Technology - Open Systems Interconnection - Distributed Transaction Processing: Protocol Implementation Conformance Statement (PICS) Proforma
This Recommendation I International Standard provides the PICS proforma for the Distributed Transaction Processing protocol as specified in ITU-T Rec. X.862 I ISO/IEC 10026-3 in compliance with the...

References

Advertisement