ISO 7216

Agricultural and forestry tractors - Measurement of noise emitted when in motion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2015
Status: active
Page Count: 14
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard specifies a method for measuring the A-weighted sound pressure level of the noise emitted by agricultural and forestry tractors while the vehicle is in motion.

The conditions specified for the operation of the agricultural and forestry tractors during the measurements are defined to provide a realistic and repeatable assessment of the maximum noise emitted when it is in motion.

This International Standard is applicable to agricultural and forestry tractors, fitted with elastic tyres or rubber tracks.

It is not applicable to special forestry machinery, for example, forwarders, skidders, etc., as defined in ISO 6814 and agricultural and forestry tractors, fitted with steel tracks.

NOTE The test method calls for an acoustical environment which can only be obtained in an extensive open space.

Document History

ISO 7216
October 1, 2015
Agricultural and forestry tractors - Measurement of noise emitted when in motion
This International Standard specifies a method for measuring the A-weighted sound pressure level of the noise emitted by agricultural and forestry tractors while the vehicle is in motion. The...
January 1, 1992
Acoustics - Agricultural and Forestry Wheeled Tractors and Self-Propelled Machines - Measurement of Noise Emitted When in Motion
This International Standard specifies a method for measuring the A-weighted sound pressure level of the noise emitted by agricultural and forestry wheeled tractors and self-propelled machines, fitted...

References

Advertisement