AENOR - UNE-EN 1866-2

Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1

active, Most Current
Organization: AENOR
Publication Date: 16 September 2015
Status: active
Page Count: 24
ICS Code (Fire-fighting): 13.220.10

Document History

UNE-EN 1866-2
September 16, 2015
Mobile fire extinguishers - Part 2: Requirements for the construction, pressure resistance and mechanical tests for extinguishers, with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 1866-1
A description is not available for this item.
Advertisement