AENOR - UNE 60404-1

Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.

active
Organization: AENOR
Publication Date: 23 September 2015
Status: active
Page Count: 46
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40

Document History

March 3, 2021
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
UNE 60404-1
September 23, 2015
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
December 5, 2012
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
May 3, 2012
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
February 24, 2010
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
May 21, 2004
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
February 21, 2003
Gaseous fuels. Regulation pressure and/or measurement packages with a maximum operating pressure up to 5 bar. Part 1: Packages to built in, attach or place in enclosures with an equivalent nominal volume of flow up to 100 m3 (n)/h of natural gas.
A description is not available for this item.
September 21, 2000
Gas fuels. Packages of regulation and measure pressure for domestic, collective and commercial uses with entry pressure up to 4 bar. Part 1: Packages for built-in, attachement or enclosure.
A description is not available for this item.
January 23, 1998
GAS FUELS: PACKAGES OF REGULATION AND MEASURE PRESSURE FOR DOMESTIC, COLLECTIVE AND COMMERCIAL USES WITH ENTRY PRESSURE UP TO 4 BAR. PART 1: PACKAGES FOR BUILT-IN, ATTACHEMENT OR ENCLOSURE.
A description is not available for this item.

References

Advertisement